EN
  • EN
  • DE

AD9806KST

Part No AD9806KST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9806
Standard Package 42 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556599-AD9806KST
Ultra Librarian 3D Model Ultra Librarian AD9806KST CAD Model

Description

Product Overview: AD9806KST from Analog Devices Inc.

The AD9806KST is a high-performance, mixed-signal front-end processor from the renowned manufacturer, Analog Devices Inc. This integrated circuit is specifically designed to cater to a wide range of imaging applications, making it an ideal choice for medical, industrial, and communication systems that require precise and reliable data acquisition.

At the heart of the AD9806KST lies a complete charge-coupled device (CCD) signal processing solution. It features a 14-bit, 3 MSPS analog-to-digital converter (ADC) that ensures high-resolution image capture. This is complemented by a correlated double sampler (CDS), a precision sample-and-hold circuit, and an on-chip voltage reference, which collectively enhance the signal quality and stability.

The device showcases an impressive dynamic range and is designed to operate with low noise levels, which is crucial for high-fidelity imaging. The low power consumption of the AD9806KST makes it suitable for portable applications, where efficiency is as important as performance.

Furthermore, the AD9806KST is equipped with programmable gain and offset correction features. These allow for fine-tuning of the signal chain to accommodate various sensor outputs and to compensate for system variations, ensuring consistent performance across different operating conditions.

For ease of integration, the AD9806KST comes in a compact 48-lead LQFP package, which saves valuable board space. The device also supports a flexible digital interface that is compatible with both DSP and microcontroller-based systems, thus providing designers with a versatile platform for their imaging solutions.

In summary, the AD9806KST from Analog Devices Inc. is a robust, high-precision signal processor that offers a comprehensive set of features for advanced imaging applications. Its combination of high resolution, low noise, and programmable functionalities make it a top choice for engineers looking to develop sophisticated imaging systems with stringent performance requirements.

For detailed technical specifications, application notes, and support resources, it is advisable to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $10.9154
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess