Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785991-MAX3488EEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3488E
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3488EEPA+ CAD Model

Description

Maxim Integrated MAX3488EEPA+ Transceiver Overview

The MAX3488EEPA+ from Maxim Integrated is a robust, low-power transceiver module designed for half-duplex RS-485 and RS-422 communications. This device is specifically engineered to operate in demanding industrial environments, where reliable data transmission is critical. With its extended temperature range and integrated features, the MAX3488EEPA+ is an ideal choice for applications such as industrial control systems, HVAC systems, and networked communication in harsh settings.

Key Features

  • Electrical Specifications: The transceiver operates from a single 3.3V supply, making it suitable for low-voltage applications. It also features a data rate of up to 10Mbps, providing efficient communication for high-speed data transfer requirements.
  • Protection Mechanisms: The device includes fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This enhances the reliability of the communication link under fault conditions.
  • Extended Temperature Range: The MAX3488EEPA+ is designed to operate over the industrial temperature range of -40°C to +85°C, making it suitable for use in extreme environmental conditions.
  • Low Power Consumption: With its low quiescent current, the transceiver is an excellent choice for power-sensitive applications, helping to extend operational lifespan and reduce energy costs.
  • Package and Footprint: Housed in a space-saving 8-pin DIP package, the MAX3488EEPA+ is compact and easy to integrate into existing designs without requiring significant board space.

Applications

The MAX3488EEPA+ is versatile and can be used in a variety of applications, including:

  • Industrial Networks
  • Building Automation
  • Process Control Systems
  • Remote Sensors
  • Data Collection Devices

With its combination of high-speed communication, robust performance, and low power consumption, the Maxim Integrated MAX3488EEPA+ transceiver is a reliable solution for any RS-485 or RS-422 communication protocol requirement.

You May Also Be Interested in

Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to €1.0217
ECAD model for ADM485JR
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to €1.7325
ECAD model for TJA1041AT/CM,118
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to €9.5446
ECAD model for ADM489ARU
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to €41.9025
ECAD model for BCM5488RA7KPBG
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention