EN
  • EN
  • DE
  • IT

MAX3481ESA

Part No MAX3481ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703299-MAX3481ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3481ESA CAD Model

Description

MAX3481ESA RS-485/RS-422 Transceiver

The MAX3481ESA from Maxim Integrated is a robust RS-485/RS-422 transceiver designed to facilitate communication on balanced data transmission lines. It is ideal for industrial applications where long-distance data transmission is a necessity, and noise immunity is critical.

This transceiver operates from a single 3.3V supply, making it suitable for low-voltage applications. It features a half-duplex communication capability, which allows for bidirectional communication over a single pair of wires, thereby reducing the complexity and cost of the cabling.

The MAX3481ESA is designed with Maxim Integrated's proprietary technology that enables it to achieve a data rate of up to 12Mbps, which is more than adequate for most industrial and commercial applications. This high data rate capability ensures that the transceiver can support applications that require fast data transfer, such as high-speed automation systems and advanced communication networks.

The device incorporates thermal shutdown and current-limiting features to protect against fault conditions, which is critical in harsh industrial environments. Additionally, the MAX3481ESA has an extended common-mode range of -7V to +12V, allowing for reliable data transmission despite ground potential differences.

One of the key features of the MAX3481ESA is its fail-safe feature that guarantees a logic-high receiver output when the inputs are open, shorted, or idle, ensuring that the receiver is in a known state during these fault conditions.

The compact SOP-8 package of the MAX3481ESA makes it an excellent choice for space-constrained applications. This transceiver is designed to be interoperable with industry-standard RS-485 and RS-422 protocols, making it easy to integrate into existing systems without the need for significant design changes.

Overall, the MAX3481ESA is a reliable and high-performing solution for any application requiring robust data communication over long distances with high noise immunity.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3118 $58.4298
27+ $4.3590 $117.6930
42+ $4.2227 $177.3534
57+ $4.0864 $232.9248
74+ $3.9501 $292.3074
98+ $3.5412 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess