EN
  • EN
  • DE
  • IT

MAX2205EBS+T10W

Part No MAX2205EBS+T10W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702575-MAX2205EBS+T10W
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2205EBS+T10W CAD Model

Description

The MAX2205EBS+T10W is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, efficient, and versatile IC is engineered to meet the demanding power requirements of a wide array of portable and fixed electronics, making it an ideal solution for designers looking to optimize power consumption and extend battery life.

Key Features

  • High Accuracy: The device offers exceptional precision in power measurement, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX2205EBS+T10W minimizes power usage, helping to reduce the overall power footprint of the end product.
  • Versatile Applications: Its design is suitable for a variety of applications, including but not limited to mobile phones, wireless LAN cards, and other portable battery-powered devices.
  • Compact Form Factor: The small size of the IC allows for integration into space-constrained designs without sacrificing performance or functionality.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Technical Specifications

The MAX2205EBS+T10W is built with advanced technology that supports a broad spectrum of features:

  • Package Type: UCSP-10
  • Operating Temperature: Specified over a range of -40°C to +85°C
  • Supply Voltage: Optimized for low-voltage operations

Applications

The versatility of the MAX2205EBS+T10W PMIC allows it to be used in a diverse set of applications. It is particularly well-suited for portable devices where efficient power management is critical. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Battery Management Systems

Maxim Integrated's commitment to quality and performance is evident in the MAX2205EBS+T10W, making it a top choice for designers and engineers looking to enhance their products with reliable power management solutions.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0485 $60.5820
28+ $4.1418 $115.9704
44+ $4.0125 $176.5500
60+ $3.8831 $232.9860
77+ $3.7538 $289.0426
103+ $3.3657 $346.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess