EN
  • EN
  • DE

MAX3461ESD+T

Part No MAX3461ESD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 20Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703272-MAX3461ESD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3461
Introduction Date February 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3461ESD+T CAD Model

Description

Maxim Integrated MAX3461ESD+T RS-485/RS-422 Transceiver

The MAX3461ESD+T from Maxim Integrated is a high-performance, low-power, transceiver for RS-485 and RS-422 communication, available in a 14-pin NSOIC package. This device is designed for balanced communication, which ensures robust data transmission over long distances and in noisy environments. It is particularly suitable for industrial, telecommunications, and networking applications.

One of the key features of the MAX3461ESD+T is its ability to operate from a single 3.3V supply, making it compatible with modern low-voltage systems. This transceiver also has a wide data rate range, supporting up to 10Mbps, which allows for flexible use in both high-speed and legacy systems.

Key Features

  • Single 3.3V Operation: Ideal for systems where power efficiency is crucial.
  • High-Speed Data Rates: Supports data rates up to 10Mbps, making it versatile for a variety of communication needs.
  • Half-Duplex Communication: Enables bidirectional communication on a single pair of wires.
  • Thermal Shutdown: Protects the device from damage due to excessive temperature.
  • Driver Short-Circuit Current Limit: Provides additional protection against faults and excessive power draw.
  • Fail-Safe Receiver: Ensures a logic high on the receiver output when the inputs are open or shorted, enhancing safety and reliability.

The MAX3461ESD+T also features a low quiescent current, which helps in reducing the overall power consumption of the system it is integrated into. Furthermore, the transceiver includes a hot-swap capability that allows for live insertion and removal without disrupting the bus communication, which is a critical feature for systems requiring maintenance or upgrades without downtime.

Maxim Integrated has ensured robustness in the MAX3461ESD+T design, incorporating electrostatic discharge (ESD) protection for the transceiver's bus pins, providing resilience against electrical disturbances that can occur in industrial environments.

Overall, the MAX3461ESD+T RS-485/RS-422 transceiver from Maxim Integrated offers a perfect blend of speed, power efficiency, and robustness, making it an excellent choice for designers looking to implement reliable data communication in their systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess