EN
  • EN
  • DE

MAX3393EEUD+T

Part No MAX3393EEUD+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LVL XLTR LV 8MBPS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 703226-MAX3393EEUD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3393
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3393EEUD+T CAD Model

Description

Maxim Integrated's MAX3393EEUD+T - Bidirectional Voltage-Level Translator

The MAX3393EEUD+T is a versatile, high-performance bidirectional voltage-level translator from Maxim Integrated, designed to provide seamless voltage level translation between low-voltage digital signal levels and higher-voltage digital signal levels. This device is particularly well-suited for applications where two different voltage domains need to interface with each other, such as between a microcontroller operating at a lower voltage and peripheral devices that require a higher voltage.

With its dual-supply voltage operation, the MAX3393EEUD+T can translate signals between two different voltage levels ranging from 1.2V to 3.6V on the V<sub>L side and 1.65V to 5.5V on the V<sub>CC side. This broad range makes it compatible with most of the common logic levels used in today's digital systems, including 1.8V, 2.5V, 3.3V, and 5V logic.

The device features a low on-resistance (R<sub>ON) of the switch, which allows for high-speed operation with minimal signal distortion, making it ideal for high-speed data lines that require fast signal propagation times. Furthermore, the MAX3393EEUD+T does not require a direction control signal, as the direction of data flow is determined automatically, simplifying the design and reducing the control line overhead.

Enclosed in a 14-pin TSSOP package, the MAX3393EEUD+T is compact and suitable for space-constrained applications. It is also specified for the extended -40°C to +85°C temperature range, which makes it reliable for use in industrial and automotive environments where temperature extremes are common.

Key features of the MAX3393EEUD+T include:

  • Automatic bidirectional voltage translation without direction pin
  • Dual-supply voltage operation (V<sub>L: 1.2V to 3.6V, V<sub>CC: 1.65V to 5.5V)
  • Low on-resistance (R<sub>ON)
  • High-speed performance
  • Extended temperature range (-40°C to +85°C)
  • 14-pin TSSOP package for compact design

Whether it's for interfacing microcontrollers with peripheral devices, or for data communication across different voltage domains, the MAX3393EEUD+T provides a reliable and efficient solution for voltage-level translation needs.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7147 $53.7176
19+ $5.5095 $104.6805
29+ $5.3374 $154.7846
39+ $5.1652 $201.4428
51+ $4.9930 $254.6430
68+ $4.4765 $304.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess