EN
  • EN
  • DE

IPP80CN10NG

Part No IPP80CN10NG
Manufacturer Infineon Technologies
Catalog Hard To Find
Description OptiMOS®2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0902+
Reference case TO220
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 714527-IPP80CN10NG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPP80CN10NG CAD Model

Description

The IPP80CN10NG is a CoolMOS™ N-Channel Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion applications, offering low on-resistance and fast switching characteristics.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in AC-DC power supplies, DC-DC converters, and isolated power supplies.
  • Motor Control: Employed in motor drives and control systems, particularly in industrial automation and robotics.
  • Lighting Systems: Suitable for electronic ballasts and LED lighting applications.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.
  • Uninterruptible Power Supplies (UPS): Incorporated into UPS systems for power backup and conditioning.

Features

  • CoolMOS™ Technology: Utilizes Infineon's advanced CoolMOS™ technology for superior performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies.
  • Avalanche Rated: Provides robust avalanche capability for improved reliability.
  • Logic Level Input: Allows for direct drive from microcontrollers and logic circuits.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Improved Power Density: Enables the design of smaller and more compact power converters.
  • Enhanced Reliability: Offers robust performance and long-term stability.
  • Simplified Design: Logic level input simplifies the gate drive circuitry.
  • Environmentally Friendly: Complies with Pb-free and RoHS standards.

Additional Details

The IPP80CN10NG leverages Infineon's CoolMOS™ technology to achieve a combination of low on-resistance and fast switching speeds, making it ideal for high-efficiency power conversion applications. Its logic-level input allows for easy integration with microcontrollers and other control circuits. This MOSFET is commonly used in switched-mode power supplies, motor control systems, and renewable energy applications. Detailed specifications can be found in the Infineon datasheet for this product.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1104 $59.0976
46+ $2.5514 $117.3644
71+ $2.4717 $175.4907
97+ $2.3920 $232.0240
125+ $2.3123 $289.0375
168+ $2.0732 $348.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess