EN
  • EN
  • DE

MAX337CPI

Part No MAX337CPI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC MULTIPLEXER DUAL 8X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 2
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 20 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance(CS off, CD off) 2pF, 20pF
Max Leakage Current (IS off) 20pA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 044201-MAX337CPI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX337CPI CAD Model

Description

The MAX337CPI is a high-performance, precision analog switch from Maxim Integrated that is designed to cater to a wide array of applications requiring low distortion and high-speed switching. This versatile component is an ideal solution for signal routing in both digital and analog domains, offering users a seamless and efficient way to manage their signal paths.

Key Features

  • Low On-Resistance: The switch boasts a low on-resistance (RON) which typically stands at 25 ohms, ensuring minimal signal attenuation and power loss, thus preserving signal integrity.
  • Single Supply Operation: It operates efficiently on a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • Low Crosstalk: With its excellent isolation between channels, the MAX337CPI minimizes crosstalk, making it suitable for use in audio and video signal routing where maintaining signal purity is paramount.
  • Fast Switching Times: The device features fast turn-on and turn-off times, typically 175ns and 145ns respectively, which is essential for applications that require rapid signal switching.
  • High Off-Isolation: High off-isolation of -80dB at 1MHz ensures that signals are well contained when the switch is in the off state, reducing the likelihood of unintended signal leakage.

Applications

The MAX337CPI is suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample-and-hold circuits
  • Test equipment

In summary, the MAX337CPI from Maxim Integrated is a reliable and efficient analog switch that offers low on-resistance, fast switching, and high signal integrity, making it a valuable component for designers in a range of electronic systems. Its versatility and performance characteristics ensure that it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess