EN
  • EN
  • DE

MAX3379EEUD+

Part No MAX3379EEUD+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LVL XLTR LV 8MBPS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 210926-MAX3379EEUD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3379EEUD+ CAD Model

Description

Maxim Integrated MAX3379EEUD+ Level Translator

The MAX3379EEUD+ is a cutting-edge level translator device engineered by Maxim Integrated, designed to facilitate seamless communication between devices operating at different voltage levels. Ideal for multi-voltage systems, this component ensures reliable data transfer, making it an essential part of modern electronic applications.

Key Features

  • Versatile Voltage Translation: The MAX3379EEUD+ can translate signals between two voltage levels ranging from 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, accommodating a wide array of devices and systems.
  • High-Speed Operation: With the capability to support up to 50Mbps push-pull and 2Mbps open-drain, this level translator is suitable for high-speed data interfaces.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of 1µA (max) at VCCA = VCCB = 3.6V, contributing to energy efficiency in your design.
  • Flow-Through Pinout: The flow-through pin configuration simplifies PCB layout by helping to maintain signal integrity, especially in high-speed applications.
  • Robust ESD Protection: The MAX3379EEUD+ is equipped with ±15kV Human Body Model (HBM) ESD protection on VCC and GND pins, ensuring durability and reliability in harsh environments.

Applications

  • Mobile Devices
  • Portable Consumer Electronics
  • Data Communication Systems
  • Multi-Voltage Digital Interfaces

With its compact TSSOP-14 package, the MAX3379EEUD+ is not only space-efficient but also offers a practical solution for modern electronic designs that require level translation for interfacing between different logic levels. Its robust design and high-speed capabilities make it an excellent choice for a wide range of applications, from mobile devices to intricate data communication systems.

Whether you're dealing with mixed-voltage environments or designing for future-proof flexibility, the Maxim Integrated MAX3379EEUD+ level translator provides the performance and reliability needed to maintain seamless communication across your electronic devices.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess