Product Overview: NXP 74HCT3G07DC
The NXP 74HCT3G07DC is a high-performance, triple-buffer chip with open-drain outputs, part of the 74HCT series that is designed for use in a wide range of logic applications. This integrated circuit offers the robustness and compatibility of the High-Speed CMOS technology coupled with the low power consumption and high noise immunity typical of TTL devices. It is an ideal choice for interfacing with TTL levels in mixed-voltage systems.
Key Features
- Logic Type: Triple Buffer, Non-Inverting
- Output Type: Open Drain
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package: Small and robust packaging options available
- Mounting Type: Surface Mount
- Pin Count: 8 pins
- Output Current: Capable of driving -32mA
- ESD Protection: High electrostatic discharge protection
Applications
The 74HCT3G07DC is versatile in its use, catering to a variety of applications such as:
- Logic level shifting
- Line driving with high fan-out requirements
- Interfacing in mixed voltage environments
- Wired-OR logic implementations
- Memory address drivers
- Clock drivers
Performance and Quality
NXP's commitment to quality and performance is evident in the 74HCT3G07DC. The device features fast propagation delays and high noise immunity, ensuring reliable operation even in the most demanding conditions. Its open-drain outputs allow for direct interfacing with a wide range of peripheral components without the need for additional level shifters.
Environmental Compliance
Adhering to environmental standards, the 74HCT3G07DC is compliant with RoHS and Green Product requirements, making it a suitable choice for eco-conscious applications and manufacturers looking to meet stringent environmental regulations.
In conclusion, the NXP 74HCT3G07DC is a high-quality, versatile logic chip that offers designers the performance and flexibility needed for today's advanced electronic systems.