EN
  • EN
  • DE
  • IT

MAX3374EEKA+T

Part No MAX3374EEKA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LVL XLTR LV 8MBPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 073533-MAX3374EEKA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3374EEKA+T CAD Model

Description

The MAX3374EEKA+T from Maxim Integrated is a compact, high-speed level translator designed for bidirectional voltage-level translation. It is specifically engineered to address the needs of multi-voltage systems where signal levels must be shifted between different logic levels. This makes the MAX3374EEKA+T an ideal solution for interfacing devices operating at different voltage domains within a wide array of applications, including mobile phones, PDAs, and other portable consumer electronics.

Key Features

  • Flexible Voltage Translation: The MAX3374EEKA+T supports level translation between 1.2V and 3.6V, accommodating a broad spectrum of logic levels to ensure compatibility with various microcontrollers and digital interfaces.
  • High-Speed Operation: With its capability to support high-speed signaling, this level translator is suitable for fast communication protocols, providing reliable data transfer without compromising signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal quiescent current, making it an excellent choice for battery-operated devices where power conservation is critical.
  • Compact SOT-23 Package: The MAX3374EEKA+T comes in a space-saving 8-pin SOT-23 package, which is ideal for applications where board space is at a premium.
  • Flow-Through Pinout: The flow-through pinout simplifies PCB layout by allowing input/output traces to run straight across the device, reducing signal distortion and simplifying the design process.

Applications

The versatile nature of the MAX3374EEKA+T makes it suitable for a variety of applications where voltage-level translation is required. It is commonly used in:

  • Cellular Phones
  • PDAs and Personal Multimedia Devices
  • Notebook and Tablet Computers
  • Data Communication Systems
  • Portable Medical Devices

In summary, the MAX3374EEKA+T from Maxim Integrated is a robust and versatile level translator that provides a reliable solution for interfacing between different voltage domains in a compact and energy-efficient package.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.6364
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $5.9692
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $6.0929
Maxim Integrated
IC XLATOR BIDIRECT LEVEL 10UTQFN
Lowest to $3.7200
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LEVEL TRANS 6CH 16TQFN
Lowest to $4.2376

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess