EN
  • EN
  • DE
  • IT

MAX13047EEVB+T

Part No MAX13047EEVB+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC XLATOR BIDIRECT LEVEL 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Push-Pull
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 073276-MAX13047EEVB+T
Ultra Librarian 3D Model Ultra Librarian MAX13047EEVB+T CAD Model

Description

The MAX13047EEVB+T from Maxim Integrated is a comprehensive evaluation board designed for testing the performance and capabilities of the MAX13047E high-speed level translator. This evaluation board is an essential tool for engineers and designers who require a reliable solution for voltage level translation between different logic levels.

Key Features

  • High-Speed Translation: The MAX13047E facilitates fast and efficient level translation, making it ideal for applications that require swift data transfer between different voltage domains.
  • Wide Voltage Range: It supports a broad range of voltage levels from 1.2V to 3.6V on the V<sub>L side and 1.65V to 5.5V on the V<sub>CC side, providing versatility for various design requirements.
  • Bidirectional Interface: The board's bidirectional channels allow for seamless communication in both directions, which is critical for applications like I2C or SPI communication protocols.
  • Robust Protection: Integrated with electrostatic discharge (ESD) protection, the MAX13047E ensures the longevity and reliability of your application under harsh conditions.
  • Easy to Use: The evaluation board comes with pre-mounted components and is designed for plug-and-play operation, simplifying the testing process and accelerating development time.

Applications

The MAX13047EEVB+T is suitable for a wide array of applications, including but not limited to:

  • Level translation for multi-voltage systems
  • Mobile, portable, and battery-powered devices
  • Data communication in consumer electronics
  • Microcontroller interface

Design and Development Support

Maxim Integrated provides extensive support for the MAX13047EEVB+T, offering detailed documentation, application notes, and technical support to ensure a smooth integration into your project. The evaluation board is a testament to Maxim's commitment to providing high-quality and user-friendly development tools for their components.

Whether you are prototyping or finalizing your product design, the MAX13047EEVB+T evaluation board is an excellent resource to validate the performance of the MAX13047E level translator in your application.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7200 $59.5200
33+ $3.4801 $114.8433
50+ $3.3600 $168.0000
72+ $3.1200 $224.6400
94+ $3.0000 $282.0000
117+ $2.8801 $336.9717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,870 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess