EN
  • EN
  • DE

MAX3373EEKA

Part No MAX3373EEKA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LVL XLTR LV 8MBPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 210910-MAX3373EEKA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3373EEKA CAD Model

Description

Maxim Integrated MAX3373EEKA Level Translator

The MAX3373EEKA from Maxim Integrated is a compact, high-performance level translator designed to facilitate communication between devices operating at different voltage levels. This versatile chip is essential for mixed-voltage systems where interface compatibility is critical. The MAX3373EEKA is particularly well-suited for applications that require low-voltage digital signals to be translated to higher voltage levels and vice versa.

Key Features

  • Voltage Level Translation: The MAX3373EEKA is capable of translating signals between two voltage levels, ranging from 1.2V to 3.6V on the low-voltage side and 1.65V to 5.5V on the high-voltage side, making it suitable for a wide array of devices and systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this level translator boasts a quiescent current of less than 10µA, ensuring minimal impact on the power budget of portable and battery-operated devices.
  • High-Speed Operation: It supports high-speed signal translation, making it ideal for applications that require fast data transfer rates without compromising signal integrity.
  • Bidirectional Translation: The MAX3373EEKA offers bidirectional voltage translation for open-drain or push-pull applications, providing the flexibility needed for a variety of communication protocols.
  • Compact SOT23 Package: Housed in a tiny 8-pin SOT23 package, this device saves valuable board space and is an excellent choice for space-constrained applications.

Applications

The MAX3373EEKA is widely used in a range of applications where voltage level translation is required, including but not limited to:

  • Mobile Phones and PDAs
  • GPS Devices
  • Laptop Computers
  • Portable Medical Devices
  • Data Communication Systems

With its combination of high-speed operation, low power consumption, and versatility in voltage level translation, the MAX3373EEKA is an excellent choice for designers looking to bridge the gap between different logic levels in their electronic designs. Maxim Integrated's commitment to quality ensures that this level translator will provide reliable performance in a variety of challenging applications.

You May Also Be Interested in

Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1084 $55.4200
100+ $1.0383 $103.8300
150+ $1.0032 $150.4800
215+ $0.9330 $200.5950
280+ $0.8980 $251.4400
350+ $0.8629 $302.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess