EN
  • EN
  • DE

LTC6081CDD#TRPBF

Part No LTC6081CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R I/O 5.5V Automotive 10-Pin DFN EP T/R / IC OPAMP GP 3.5MHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 70μV
Operating Supply Current 340μA
Output Current per Channel 24mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784223-LTC6081CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6081
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6081CDD#TRPBF CAD Model

Description

Product Overview: LTC6081CDD#TRPBF

The LTC6081CDD#TRPBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, an Analog Devices company, designed for precision applications that require low noise, low input bias currents, and high input impedance. This product comes in a compact, 8-lead DFN package, making it suitable for space-constrained applications.

Key Features

  • Low Noise Performance: The LTC6081 is optimized for low noise operations, making it ideal for sensitive applications such as medical instrumentation, sensor interfaces, and professional audio equipment.
  • Low Input Bias Current: With a low input bias current of only 1pA typical, this op-amp minimizes errors in applications with high source impedance.
  • High Input Impedance: The high input impedance ensures that the circuit will not load down the source and affect the signal integrity, especially beneficial in precision amplification tasks.
  • Rail-to-Rail Output: The LTC6081 can swing its output voltage to either supply rail, providing the maximum possible dynamic range, which is particularly useful in single-supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 11V, accommodating a variety of power supply configurations and allowing for both single-supply and dual-supply operations.
  • Low Power Consumption: The device features a low quiescent current, making it suitable for battery-powered devices and energy-efficient applications.

Applications

  • Medical Instrumentation
  • Sensor Signal Conditioning
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Portable Test Equipment

The LTC6081CDD#TRPBF is a versatile and reliable choice for designers seeking an op-amp that delivers precision without compromising on power efficiency. Its advanced design ensures low noise and stable operation across a wide range of temperatures and power supply conditions, making it an excellent choice for demanding applications where accuracy and performance are critical.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess