EN
  • EN
  • DE

MAX3373EEKA+T

Part No MAX3373EEKA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021554-MAX3373EEKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX3373
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3373EEKA+T CAD Model

Description

Maxim Integrated MAX3373EEKA+T Level Translator

The Maxim Integrated MAX3373EEKA+T is a compact, high-performance level translator designed for bi-directional level translation of digital signals. This device is particularly useful in applications where interfacing between different voltage domains is required, such as when connecting peripherals with different logic levels to a microcontroller.

The MAX3373EEKA+T operates over a broad voltage range, making it versatile for various applications. It can translate signals between two logic levels ranging from 1.2V to 3.6V on the VCC side and 1.65V to 5.5V on the VL side. This flexibility ensures that it is compatible with a wide array of devices and systems, including those that use low-voltage logic, which is common in battery-powered and portable applications.

One of the key features of this level translator is its auto-direction sensing capability. This means that the MAX3373EEKA+T can automatically determine the direction of the data flow without the need for a direction control signal. This simplifies the design and reduces the number of required control lines, saving valuable board space and minimizing the complexity of the circuit.

The device comes in a small 8-pin SOT23 package, which is ideal for space-constrained applications. Despite its small size, it offers robust performance, with a high-speed operation that supports up to 50Mbps push-pull applications. This makes it suitable for high-speed interfaces such as SPI, I2C, and other serial communication protocols.

For ease of implementation, the MAX3373EEKA+T features a no external power-supply sequencing requirement, meaning that either VCC or VL can be ramped first without any risk of damaging the device. This provides additional flexibility in power management and simplifies the power-up sequence.

In summary, the Maxim Integrated MAX3373EEKA+T is a versatile, high-speed level translator that offers auto-direction sensing, a wide voltage range, and a compact form factor. It's an excellent choice for designers looking to interface between different logic levels in a variety of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3043 $50.6946
53+ $1.8907 $100.2071
82+ $1.8316 $150.1912
113+ $1.7725 $200.2925
146+ $1.7135 $250.1710
196+ $1.5362 $301.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess