EN
  • EN
  • DE
  • IT

MCP795W22-I/SL

Part No MCP795W22-I/SL
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID, Watchdog Timer
Memory Size 64B
Time Format HH:MM:SS:hh (12/24 hr)
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.8V ~ 3.6V
Voltage - Supply, Battery 1.3V ~ 3.6V
Current - Timekeeping (Max) 1µA @ 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496515-MCP795W22-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP795W22-I/SL CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 16SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $9.7792
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8UTDFN
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-TSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess