EN
  • EN
  • DE

MAX335CWG

Part No MAX335CWG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serial Controlled, 8-Channel SPST Switch | IC SWITCH OCTAL SPST 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 150Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX335
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213204-MAX335CWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX335CWG CAD Model

Description

The MAX335CWG is a high-performance, precision integrated circuit from Maxim Integrated, designed to provide reliable and efficient switching capabilities in a broad range of applications. This versatile device is part of Maxim's extensive line of analog switches and multiplexers that are known for their durability and low power consumption.

Key Features

  • Configuration: The MAX335CWG features a 16-pin SOIC (Small Outline Integrated Circuit) package with a 5x5 array of switches. This makes it an ideal solution for applications requiring multiple switching options within a compact footprint.
  • Low On-Resistance: It boasts a low on-resistance (typically 4Ω), which minimizes signal distortion and ensures a high-quality signal path.
  • Single Supply Operation: The device operates from a single +5V supply, simplifying power management in systems where dual supplies are impractical or undesirable.
  • Low Power Consumption: With its low power consumption, the MAX335CWG is suitable for battery-powered devices and other power-sensitive applications.
  • High-Speed Switching: Fast switching speeds allow for high-frequency signal handling, making the MAX335CWG an excellent choice for communication and video applications.
  • ESD Protection: The device includes enhanced Electrostatic Discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

The MAX335CWG is commonly used in various applications, such as:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Industrial controls
  • Automotive systems
  • Medical equipment

Technical Specifications

Parameter Value
Supply Voltage (VCC) +5V
On-Resistance (RON) 4Ω (typical)
Switch Configuration 5x5 Array
Package 16-pin SOIC

Overall, the MAX335CWG from Maxim Integrated is a robust and reliable choice for designers looking to incorporate a high-quality switch array into their electronic designs. Its combination of low on-resistance, high-speed operation, and single-supply voltage makes it a versatile and efficient solution for a multitude of switching tasks.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7686 $55.0744
9+ $11.2974 $101.6766
14+ $10.9443 $153.2202
19+ $10.5913 $201.2347
25+ $10.2382 $255.9550
33+ $9.1791 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,635 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess