EN
  • EN
  • DE

SY100E171JZ-TR

Part No SY100E171JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 3X4:1 28PLCC / Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V, -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E171
Other Names SY100E171JZ TR,SY100E171JZ TR,SY100E171JZTR,SY100E171JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257031-SY100E171JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E171JZ-TR CAD Model

Description

Microchip Technology's SY100E171JZ-TR: A High-Speed Quint Differential Line Receiver

The SY100E171JZ-TR is a state-of-the-art quint differential line receiver designed by Microchip Technology to meet the demands of high-speed data transmission in today's sophisticated communication systems. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line and is specifically engineered to provide reliable and robust performance in applications requiring differential data reception and signal conditioning.

Key Features

  • High-Speed Operation: The SY100E171JZ-TR is capable of handling data rates exceeding 3.2 Gbps, making it an ideal choice for applications that require rapid data processing and transfer.
  • Differential Inputs: Equipped with five differential line receivers, it ensures excellent noise immunity and minimizes signal disturbances, which is critical for maintaining signal integrity in noisy environments.
  • Low Power Consumption: This device is designed for low power operation, which is essential for reducing overall system power requirements and improving energy efficiency.
  • Extended Temperature Range: The SY100E171JZ-TR operates over an extended industrial temperature range, ensuring reliable performance in a wide variety of operating conditions.
  • Flexible Power Supply: It supports a wide range of power supply voltages, from –4.2V to –5.5V, providing design flexibility for various system architectures.
  • Surface Mount Package: The device comes in a compact 32-lead LQFP package, which is suitable for space-constrained applications and ensures ease of integration into system designs.

Applications

The SY100E171JZ-TR is an excellent choice for high-speed communication systems, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Communication and Telecommunication Systems
  • High-Speed Data Acquisition and Processing
  • Backplane Interconnects
  • Pulse and Signal Processing

With its robust design and advanced features, the SY100E171JZ-TR from Microchip Technology is a quintessential component for engineers looking to enhance their high-speed data communication systems. Its reliability and performance make it a valuable addition to any application where data integrity and speed are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess