EN
  • EN
  • DE

MAX394EAP+T

Part No MAX394EAP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 20-Pin SSOP T/R / IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 2.7 V ~ 15 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -88dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786061-MAX394EAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX394
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX394EAP+T CAD Model

Description

Maxim Integrated MAX394EAP+T Precision Quad SPST Analog Switch

The MAX394EAP+T is a high-performance, precision quad single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to offer superior switching performance for a wide range of applications. This analog switch is ideal for use in systems that require low on-resistance, low leakage currents, and fast switching times. It's particularly well-suited for applications such as sample and hold circuits, test equipment, audio and video signal routing, and various other analog signal switching tasks.

One of the key features of the MAX394EAP+T is its low on-resistance (100Ω max), which remains consistent over the full analog signal range. This characteristic ensures minimal signal distortion and maintains high signal integrity. Additionally, the device boasts an excellent on-resistance match between channels (5Ω max) and a very low on-resistance flatness (20Ω max), which are critical parameters for precision applications.

The switch operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various supply voltage scenarios. Furthermore, the MAX394EAP+T features fast switching times (turn-on time of 175ns max, turn-off time of 145ns max), making it an excellent choice for applications that require quick response times.

With its low leakage current (2.5nA max at +25°C) and high off-isolation (-80dB at 1MHz), the MAX394EAP+T ensures minimal signal disruption when the switch is in the off position. This makes it an ideal switch for precision analog applications where leakage current and crosstalk could otherwise degrade performance.

This analog switch is available in a 20-pin SSOP package, providing a compact solution that is easy to integrate into space-constrained designs. The MAX394EAP+T is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable operation in a variety of environmental conditions.

In summary, the Maxim Integrated MAX394EAP+T analog switch is a versatile and reliable component that offers excellent performance for precision analog switching applications. Its low on-resistance, fast switching times, and low leakage currents make it a top choice for designers seeking to maintain signal integrity in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess