EN
  • EN
  • DE

MAX3340EBE

Part No MAX3340EBE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311511-MAX3340EBE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3340EBE CAD Model

Description

Maxim Integrated MAX3340EBE Product Overview

The MAX3340EBE from Maxim Integrated is a highly versatile and efficient transceiver module designed to facilitate RS-232 communication in a variety of applications. This compact and robust integrated circuit is engineered to operate with a single +3.0V to +5.5V power supply, making it an ideal solution for portable and space-constrained devices that require reliable data transmission.

Key Features

  • Power Supply Range: Operates from a single +3.0V to +5.5V power supply, accommodating a wide range of applications and simplifying power management.
  • Low-Power Consumption: Designed with power efficiency in mind, the MAX3340EBE features a low-power shutdown mode that significantly reduces power usage when not in active operation.
  • High Data Rate: Supports data rates up to 1Mbps, ensuring fast and efficient communication for high-speed data transfer requirements.
  • Electrostatic Discharge (ESD) Protection: Offers enhanced ESD protection up to ±15kV, safeguarding the device against static electricity and other voltage spikes.
  • Integrated Charge Pump: The device incorporates a charge pump circuit that eliminates the need for multiple power supplies, while still generating the necessary RS-232 voltage levels from a single supply source.
  • Compact Packaging: The MAX3340EBE is available in a 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-saving designs without compromising performance.

Applications

The MAX3340EBE is a versatile transceiver that is well-suited for a variety of applications where RS-232 communication is required. Common applications include:

  • Portable and handheld devices
  • Battery-powered equipment
  • Data cable interfaces
  • Notebook and laptop computers
  • Industrial control systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX3340EBE, making it a preferred choice for designers looking to implement RS-232 communication in their products. With its combination of high-speed data transfer, low power consumption, and compact form factor, the MAX3340EBE offers a highly efficient solution for serial communication needs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess