EN
  • EN
  • DE

MAX3443EESA

Part No MAX3443EESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS-485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 210980-MAX3443EESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3443EESA CAD Model

Description

Maxim Integrated MAX3443EESA RS-485/RS-422 Transceiver

The Maxim Integrated MAX3443EESA is a high-performance, low-power, RS-485/RS-422 transceiver designed to meet the demanding requirements of industrial communication systems. This robust transceiver is ideal for long-distance and high-speed data transmission applications, offering reliable performance in harsh environments.

Key Features

  • Electrical Specifications: The device operates from a single 5V supply and is fully compliant with the EIA/TIA-485 communication standards.
  • Data Rate: It supports data rates up to 10Mbps, making it suitable for high-speed data communication.
  • Low Power Consumption: With its low-power shutdown mode, the MAX3443EESA helps conserve power in battery-operated systems.
  • Extended Temperature Range: The transceiver functions reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
  • Integrated Protection: It features integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), enhancing the durability of the device.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Half-Duplex Communication: The MAX3443EESA is designed for half-duplex communication, allowing bidirectional communication over a single pair of wires.

Applications

The versatility of the MAX3443EESA makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Data acquisition systems

Package and Reliability

The MAX3443EESA is available in a space-saving 8-pin SOIC package, which is suitable for compact designs. Maxim Integrated's commitment to quality ensures that this transceiver provides a reliable solution for critical communication systems, backed by rigorous testing and validation processes.

With its combination of high-speed operation, robust protection features, and low-power consumption, the MAX3443EESA from Maxim Integrated stands out as a solid choice for designers looking to enhance the performance and reliability of their RS-485/RS-422 communication interfaces.

You May Also Be Interested in

IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess