Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 300V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 75nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 160W (Tc)
Rds On (Maximum) @ Id, Vgs 90 mOhm @ 15A, 10V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261714-STP30NM30N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STP30NM30N
Introduction Date April 16, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2019
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STP30NM30N CAD Model

Description

STP30NM30N - N-Channel MOSFET by STMicroelectronics

The STP30NM30N is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, offering a perfect balance between efficiency and reliability.

Key Features

  • Low Threshold Drive: The STP30NM30N operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring ease of drive.
  • High Current Capacity: With a continuous drain current of up to 30A, this MOSFET can handle significant power, making it ideal for high-performance circuits.
  • High Voltage Tolerance: The device can withstand drain-source voltages of up to 300V, providing robust performance for high voltage applications.
  • Low On-Resistance: The low RDS(on) value ensures minimal power loss and heat generation, enhancing overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stress conditions.

Applications

The versatility of the STP30NM30N allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP30NM30N is no exception, as it is manufactured using state-of-the-art technology and subjected to stringent quality control processes. This ensures that each MOSFET delivers consistent performance and longevity, even in the most demanding environments.

Environmental Compliance

With environmental concerns in mind, the STP30NM30N adheres to international standards such as RoHS and is free from environmentally harmful substances. This commitment to sustainability makes it an environmentally friendly choice for electronic designs.

In summary, the STP30NM30N N-Channel MOSFET from STMicroelectronics is a robust and efficient solution for power switching and management applications, offering designers a reliable and high-performance component for their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT23S170-13SR3
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO272-4
Need more? Email Us
ECAD model for MRF6V4300NBR5
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO270-4
Need more? Email Us
ECAD model for MRF6VP3091NR1
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.3GHZ 700MA
Need more? Email Us
ECAD model for BLF644PU
NXP / Nexperia
RF MOSFET LDMOS 12.5V TO270-4
Need more? Email Us
ECAD model for AFT05MP075GNR1
NXP / Nexperia
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP11KGSR5

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention