EN
  • EN
  • DE

66AK2H06BAAWA2

Part No 66AK2H06BAAWA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 8.375MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 1517-BBGA, FCBGA
Manufacturer Package 1517-FCBGA (40x40)
Win Source Part Number 764499-66AK2H06BAAWA2
Popularity Medium
Supply and Demand Status Limited
Family Name 66AK2H06
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 66AK2H06BAAWA2 CAD Model

Description

The Texas Instruments 66AK2H06BAAWA2 is a high-performance, multicore digital signal processor (DSP) that combines the power of DSP and ARM cores to deliver exceptional computing capabilities for a wide range of applications. This processor is part of the KeyStone II architecture, which is designed to provide a high level of integration and efficiency for accelerated processing tasks.

Key Features:

  • Processing Cores: The 66AK2H06BAAWA2 features four TMS320C66x DSP cores, each capable of running at up to 1.2 GHz, and two ARM Cortex-A15 MPCore processors, which can also run at up to 1.2 GHz. This combination allows for intensive signal processing as well as control tasks to be handled efficiently within the same chip.
  • Memory: It includes integrated memory controllers for both DDR3 and DDR3L memory types, providing fast and efficient data access for the processing cores. The on-chip memory includes 4.5MB of shared L2 cache and 1MB of L3 RAM, which is essential for high-speed data processing and task management.
  • I/O and Connectivity: The device offers a variety of high-speed connectivity options, including PCIe, SRIO, Gigabit Ethernet, and HyperLink. These interfaces enable high-throughput data transfers and connectivity with other components in complex systems.
  • Power Efficiency: The 66AK2H06BAAWA2 is designed with power efficiency in mind, featuring TI's SmartReflex power and performance management technologies, which help reduce power consumption while maintaining optimal performance.
  • Software Support: Texas Instruments provides a comprehensive software ecosystem that includes development tools, software libraries, and support resources to facilitate the development of applications utilizing the 66AK2H06BAAWA2 processor.

Applications:

The processor's robust feature set makes it ideal for a variety of applications, including:

  • High-performance computing
  • Telecommunications infrastructure
  • Industrial automation
  • Medical imaging
  • Audio and video processing

With its powerful dual-core architecture, the Texas Instruments 66AK2H06BAAWA2 processor is designed to meet the demands of complex, real-time processing tasks, making it a versatile and valuable component for any high-performance system.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess