EN
  • EN
  • DE

MAX3280EAUK/V+T

Part No MAX3280EAUK/V+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected 52Mbps, 3V to 5.5V, SOT23 RS-485/RS-422 True Fail-Safe Receivers | +/-15KV ESD-PROTECTED 52MBPS, 3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 52Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX3280
Manufacturer Pack Quantity 2,500
MSL Level Vendor Undefined
Win Source Part Number 1213153-MAX3280EAUK/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3280EAUK/V+T CAD Model

Description

Maxim Integrated's MAX3280EAUK/V+T: A High-Speed Transceiver for Robust Communication

The MAX3280EAUK/V+T from Maxim Integrated is a cutting-edge transceiver designed to facilitate high-speed data communication while maintaining robustness and reliability. This particular model is part of the MAX3280E series, which is renowned for its ability to operate in harsh environments with high levels of electrical noise and temperature extremes.

Key Features

  • High-Speed Operation: The MAX3280EAUK/V+T is capable of high-speed data transfer, making it an ideal choice for applications that require rapid communication between devices.
  • Electrostatic Discharge (ESD) Protection: With integrated ESD protection, this transceiver ensures that sensitive electronic components are safeguarded against sudden spikes in voltage, thereby enhancing the overall durability of the system.
  • Extended Temperature Range: It is designed to operate effectively over a broad temperature range, which is crucial for industrial and automotive applications that may be exposed to extreme conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of the MAX3280EAUK/V+T, as it boasts low power consumption, reducing the thermal footprint and operating costs.

Applications

The versatility of the MAX3280EAUK/V+T allows it to be used in a variety of applications, including but not limited to:

  • Industrial Field Buses
  • Automotive Networks
  • Point-of-Sale Systems
  • Telecommunications Infrastructure

Package and Availability

The transceiver is offered in a compact SOT-23 package, which is ideal for space-constrained applications. The part number MAX3280EAUK/V+T indicates that the device is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

In summary, Maxim Integrated's MAX3280EAUK/V+T transceiver is a high-performance solution designed for applications that demand fast, reliable, and efficient data communication. With its robust protection features and capability to operate in extreme conditions, it stands out as a superior choice for designers looking to enhance the resilience and efficiency of their communication systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6734 $51.0606
22+ $4.6551 $102.4122
34+ $4.5096 $153.3264
46+ $4.3642 $200.7532
60+ $4.2187 $253.1220
80+ $3.7823 $302.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess