EN
  • EN
  • DE

MSP430G2353IPW28

Part No MSP430G2353IPW28
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 28TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number 430G2353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1080671-MSP430G2353IPW28
Ultra Librarian 3D Model Ultra Librarian MSP430G2353IPW28 CAD Model

Description

The Texas Instruments MSP430G2353IPW28 is a powerful and versatile microcontroller that serves as an integral part of many embedded systems. This 16-bit device is a member of the MSP430 family, which is renowned for its low power consumption and high performance, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features

  • CPU: 16-bit RISC architecture that allows for efficient processing and fast task execution.
  • Memory: Comes with 8KB of in-system programmable flash memory and 512 bytes of RAM, providing ample space for code and data storage.
  • Digital I/O: Features several digital I/O pins that support multiplexed functions, including timers and serial communication interfaces.
  • Analog Capabilities: Includes a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • Timers: Contains a versatile timer system that can be used for a range of timing and pulse-width modulation (PWM) tasks.
  • Communication: Supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration with other devices and systems.
  • Power Management: Boasts several power-saving modes, which significantly reduce power consumption during idle or low-activity periods.
  • Package: Available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The MSP430G2353IPW28 is ideal for a wide range of applications due to its low power consumption and robust feature set. Typical applications include:

  • Sensing and monitoring systems
  • Consumer electronics
  • Portable medical devices
  • Energy management
  • Home automation
  • Handheld devices

With its integration of digital and analog functionality, the MSP430G2353IPW28 from Texas Instruments is a go-to microcontroller for designers looking to create efficient, reliable, and cost-effective solutions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7832 $50.0976
44+ $2.2837 $100.4828
68+ $2.2123 $150.4364
94+ $2.1410 $201.2540
121+ $2.0696 $250.4216
162+ $1.8555 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess