EN
  • EN
  • DE

MAX3268CUB+T

Part No MAX3268CUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-uMAX-EP
Base Product Number MAX3268
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 210824-MAX3268CUB+T
Ultra Librarian 3D Model Ultra Librarian MAX3268CUB+T CAD Model

Description

The MAX3268CUB+T is a cutting-edge microcontroller from Maxim Integrated, designed to deliver exceptional performance and power efficiency for a wide array of applications. This sophisticated microcontroller is part of Maxim's renowned MAX326xx series, well-known for its low power consumption and high integration, making it an ideal choice for portable and power-sensitive designs.

Key Features

  • Low Power Consumption: The MAX3268CUB+T is engineered to minimize power usage, featuring multiple power-saving modes to extend battery life in portable devices.
  • High Performance: With a powerful ARM Cortex-M4 core, this microcontroller provides efficient processing capabilities, suitable for complex algorithms and control tasks.
  • Enhanced Security: Integrated security features protect against a range of threats, ensuring safe and secure operation for sensitive applications.
  • Robust Connectivity: A variety of communication interfaces, including SPI, I2C, and UART, allow for flexible connection to other components and peripherals.
  • Compact Form Factor: The small package size of the MAX3268CUB+T makes it perfect for space-constrained applications without compromising on functionality.

Applications

The MAX3268CUB+T is versatile and can be used in numerous applications such as:

  • Wearable devices
  • Portable medical equipment
  • Energy-harvesting systems
  • Internet of Things (IoT) devices
  • Industrial control systems

Technical Specifications

The technical specifications of the MAX3268CUB+T include:

  • Core: ARM Cortex-M4 with FPU
  • Operating Voltage: Specified over a wide range
  • Temperature Range: Suitable for industrial temperature ranges
  • Packaging: Available in a compact 10-pin µDFN package
  • Additional Features: On-chip memory, analog peripherals, and advanced digital interfaces

Maxim Integrated's MAX3268CUB+T microcontroller is a testament to the company's dedication to innovation and quality, offering designers a powerful, secure, and energy-efficient solution for their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess