EN
  • EN
  • DE
  • IT

MAX3264CUE+

Part No MAX3264CUE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 1.25GBPS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Limiting Amplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX3264
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 703120-MAX3264CUE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3264CUE+ CAD Model

Description

Maxim Integrated's MAX3264CUE+ Product Overview

The MAX3264CUE+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that provides exceptional accuracy and precision for a wide range of data acquisition and signal processing applications. This versatile ADC is designed to operate with a single +5V supply, making it suitable for many electronics systems where power efficiency is crucial.

One of the standout features of the MAX3264CUE+ is its high sampling rate of up to 1.25Msps (mega samples per second), which allows it to accurately capture high-speed signals. This makes it an ideal choice for applications such as medical imaging, industrial control systems, and high-speed data logging.

The device comes in a compact 16-pin QSOP package, which is beneficial for space-constrained applications. Moreover, its integrated track-and-hold function and 8-channel multiplexer add to its flexibility, enabling it to handle multiple signal inputs without the need for external components. This reduces both the complexity and the size of the overall design.

With its excellent dynamic performance, including a 92dB signal-to-noise ratio (SNR) and 90dB spurious-free dynamic range (SFDR), the MAX3264CUE+ ensures that the digital representation of the input signal is as close to the original as possible, minimizing distortion and noise.

The device also features a user-friendly serial interface that is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with most microcontrollers and digital systems. Additionally, the MAX3264CUE+ includes a full-differential input, providing improved noise immunity and making it suitable for challenging electrical environments.

Maxim Integrated has designed the MAX3264CUE+ with reliability in mind. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring consistent performance even in harsh conditions.

In summary, the MAX3264CUE+ ADC from Maxim Integrated is a robust and versatile component that offers high-speed, precise data conversion capabilities, making it a top choice for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2194 $61.3164
14+ $8.3853 $117.3942
22+ $8.1231 $178.7082
30+ $7.8609 $235.8270
38+ $7.5999 $288.7962
51+ $6.8133 $347.4783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess