EN
  • EN
  • DE

MAX32630IWG+

Part No MAX32630IWG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100WLP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DARWIN
Package Bulk
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity 1-Wire, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.14V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA, WLBGA
Supplier Device Package 100-WLP (4.4x4.4)
Base Product Number MAX32630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1075279-MAX32630IWG+
Ultra Librarian 3D Model Ultra Librarian MAX32630IWG+ CAD Model

Description

Maxim Integrated Product: MAX32630IWG+

The MAX32630IWG+ is a high-performance, ultra-low power microcontroller designed by Maxim Integrated, catering to the needs of power-sensitive applications. This cutting-edge microcontroller is part of the MAX32630 family, which is well-suited for wearable devices, portable medical equipment, sensor hubs, sports watches, and fitness monitors, among other Internet of Things (IoT) devices.

At the heart of the MAX32630IWG+ is a powerful ARM® Cortex®-M4F processor, which runs at a clock speed of up to 96MHz. The advanced core features a floating-point unit (FPU) that enhances the performance of the microcontroller, making it ideal for applications requiring intensive mathematical computations. Additionally, the device includes 2MB of flash memory and 512KB of SRAM, providing ample storage for complex applications and data buffering requirements.

This microcontroller stands out for its energy efficiency, boasting a minimum operating voltage of 1.71V and a maximum of 3.6V. Its dynamic power management capabilities allow for optimal power consumption across various modes, including a low-power sleep mode that significantly extends battery life in portable devices. Furthermore, the MAX32630IWG+ features a multitude of built-in peripherals, such as SPI, I2C, UART interfaces, and a USB 2.0 Full Speed device, enabling seamless integration with a wide range of external components and systems.

The device also offers robust security features, including a trust protection unit, secure boot loader, and AES engine, ensuring the protection of sensitive data and the integrity of the system. For developers, Maxim Integrated provides comprehensive support with a full suite of software development tools, including an integrated development environment (IDE) and software libraries to accelerate the development process.

The MAX32630IWG+ is available in a 100-pin WLP (Wafer-Level Package) that is not only space-efficient but also designed for reliability in various environmental conditions. With its combination of high performance, low power consumption, and extensive feature set, the MAX32630IWG+ by Maxim Integrated is an excellent choice for designers looking to push the boundaries of what's possible in power-constrained applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7678 $79.7678
2+ $65.4504 $130.9008
3+ $63.4049 $190.2147
4+ $61.3594 $245.4376
5+ $59.3150 $296.5750
7+ $53.1785 $372.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 589 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess