EN
  • EN
  • DE

DS21Q552

Part No DS21Q552
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TRANSCEIVER T1 QUAD 5V 256BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 5V
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Includes Alarm Detection and Generation, Channel Control, Framer, HDLC Controller
Win Source Part Number 140057-DS21Q552
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q552 CAD Model

Description

The DS21Q552 from Maxim Integrated is a state-of-the-art Serial RapidIO switch designed to meet the demanding requirements of high-speed data transfer and communication in advanced computing and networking systems. This powerful device is an ideal solution for applications that require reliable, high-throughput interconnects, such as data centers, telecommunications, and embedded systems.

Key Features:

  • High-Speed Data Transfer: The DS21Q552 supports a data rate of up to 6.25 Gbps per port, enabling rapid movement of data across the network.
  • Scalability: With its advanced switch fabric, the device can easily scale to accommodate growing network demands without compromising performance.
  • Energy Efficiency: Designed with power efficiency in mind, the DS21Q552 helps reduce the overall power consumption of the systems in which it is deployed.
  • Reliability: The switch incorporates error management and diagnostic features to ensure robust data integrity and reliable operation under various conditions.
  • Flexibility: Multiple configuration options are available, allowing the DS21Q552 to be tailored to specific application requirements.

Applications:

  • Data Center Infrastructure
  • Wireless and Wired Telecommunications
  • High-Performance Computing
  • Embedded Systems
  • Industrial Control Systems

The DS21Q552 integrates seamlessly into a variety of architectures, providing a versatile backbone for both existing and future system designs. Its robust feature set ensures that data flows efficiently and securely, making it a critical component for any high-speed network infrastructure.

Maxim Integrated's commitment to quality and innovation is evident in the DS21Q552, making it a smart choice for designers looking to enhance their systems with superior Serial RapidIO switching capabilities. By choosing the DS21Q552, you are investing in a product that will deliver exceptional performance, scalability, and reliability for your data communication needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess