EN
  • EN
  • DE

MAX3232ECAP

Part No MAX3232ECAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703066-MAX3232ECAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232ECAP CAD Model

Description

Maxim Integrated MAX3232ECAP Overview

The MAX3232ECAP from Maxim Integrated is a robust serial communication integrated circuit designed to facilitate RS-232 communication in applications requiring low-power and high-reliability. This IC is particularly well-suited for battery-powered devices, portable applications, and any system where power efficiency is crucial.

Key Features

  • Power Efficiency: The MAX3232ECAP operates from a single +3.0V to +5.5V power supply, making it versatile for various power environments. Its low-power shutdown mode further conserves energy, drawing a mere 1µA of supply current, ideal for battery-operated applications.
  • Data Rate: It supports data rates up to 120kbps, allowing for reliable data transmission without sacrificing speed.
  • Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection exceeding ±15kV using the Human Body Model (HBM), providing robustness against static electricity and enhancing the durability of the end product.
  • Dual Charge Pump: The integrated dual charge pump circuitry generates the necessary RS-232 voltage levels (±5.0V) from a single power supply, simplifying design and reducing external component count.
  • Transceiver Count: This IC features two drivers and two receivers, making it suitable for full-duplex communication.

Applications

The MAX3232ECAP is ideal for a wide range of applications, including:

  • Portable or Compact Devices
  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals

Package and Quality

The MAX3232ECAP comes in a 16-pin SSOP (Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making this IC a reliable choice for designers looking to incorporate RS-232 communication into their systems.

With its combination of low power consumption, high ESD protection, and small package size, the MAX3232ECAP from Maxim Integrated stands out as a top choice for any application requiring efficient and reliable RS-232 communication.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess