EN
  • EN
  • DE

AM29F002BT-90EC

Part No AM29F002BT-90EC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Integrated Circuit Memory 29F002/TSOP/AM29F002BT/90EC AMD FLASH KX8=256 TSOP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173758-AM29F002BT-90EC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002BT-90EC CAD Model

Description

The AM29F002BT-90EC is a 2 Mbit (256 K x 8-bit) CMOS 5.0 Volt-only Flash memory device produced by AMD. It's designed for high-performance embedded systems requiring reliable and fast non-volatile storage. This device features a byte-wide interface and offers fast read access times, making it suitable for applications where code execution directly from flash memory is crucial.

Applications:

  • Embedded systems requiring non-volatile storage of code and data.
  • Industrial control equipment for storing configuration settings and firmware.
  • Networking devices such as routers and switches for storing boot code.
  • Telecommunications equipment.
  • Consumer electronics devices.

Features:

  • 5.0 Volt-only operation for simplified system integration.
  • Sector Erase Architecture: Supports uniform sector erase, allowing for flexible memory management.
  • Fast Read Access Time: 90 ns access time enables high-speed data retrieval and code execution.
  • Automated Erase and Program Operations: Simplifies programming and erase procedures, reducing development time.
  • Sector Protection: Prevents accidental erasure or programming of critical sectors.
  • Low Power Consumption: Minimizes power requirements for battery-powered and energy-sensitive applications.

Benefits:

  • Simplified System Design: 5.0 Volt-only operation reduces the need for complex power supply circuitry.
  • Flexible Memory Management: Sector erase architecture enables efficient storage and update of data.
  • Improved System Performance: Fast read access time ensures quick data retrieval and code execution.
  • Reduced Development Time: Automated erase and program operations streamline the development process.
  • Enhanced Data Security: Sector protection prevents unauthorized modification of critical data.

Additional Details:

The AM29F002BT-90EC features a JEDEC standard byte-wide pinout, ensuring compatibility with a wide range of microcontrollers and microprocessors. The device is available in various package options, including PLCC and TSOP. It also incorporates a reset/power-down feature to further reduce power consumption in standby mode. The Flash memory array is organized into uniform sectors, allowing for efficient storage and retrieval of code and data. This Flash memory provides a reliable and high-performance non-volatile storage solution. The "BT" in the part number indicates a bottom boot sector configuration.

You May Also Be Interested in

Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Fuji Electric
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
TE Connectivity
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Microchip Technology
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention