EN
  • EN
  • DE

MAX3232CSE-TG068

Part No MAX3232CSE-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311467-MAX3232CSE-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232CSE-TG068 CAD Model

Description

MAX3232CSE-TG068: High-Performance Serial Transceiver from Maxim Integrated

The MAX3232CSE-TG068 is a remarkable serial transceiver component manufactured by Maxim Integrated, designed to facilitate reliable communication between a serial interface and a microcontroller or other digital devices. This transceiver is part of Maxim Integrated's family of products that are known for their high quality and performance, making it an excellent choice for a wide range of applications requiring serial data transfer.

Constructed with a robust design, the MAX3232CSE-TG068 operates at a supply voltage range of 3.0V to 5.5V, making it versatile for use in both 3.3V and 5V systems. This flexibility ensures that the transceiver can be easily integrated into various circuits without the need for additional level shifting components.

One of the key features of the MAX3232CSE-TG068 is its capability to convert RS-232 signals to TTL/CMOS levels and vice versa. This feature is essential for devices that need to interface with RS-232 peripherals, as it allows for seamless communication with modern microcontrollers that typically operate at lower voltage levels.

The device is designed with a low-power shutdown mode that significantly reduces power consumption when not in active use. This makes the MAX3232CSE-TG068 an energy-efficient choice for battery-powered applications or energy-sensitive projects.

Furthermore, the transceiver supports data rates up to 250kbps, which is sufficient for most serial communication needs, including data logging, sensor interfacing, and diagnostic port communication. The MAX3232CSE-TG068 also features electrostatic discharge (ESD) protection for its transceiver input/output pins, providing robustness against electrical disturbances that could otherwise damage the device.

The package type for this component is the narrow SOIC, with a standard 16-pin configuration. This compact form factor allows for easy integration into space-constrained designs without sacrificing performance or functionality.

In summary, the MAX3232CSE-TG068 from Maxim Integrated is a high-quality serial transceiver that provides reliable RS-232 to TTL/CMOS level translation, low power consumption, and high data rate capabilities. It is an ideal choice for designers looking to add serial communication functionality to their projects with minimal power overhead and maximum protection against ESD events.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1327 $50.9715
110+ $0.9294 $102.2340
170+ $0.9004 $153.0680
230+ $0.8714 $200.4220
300+ $0.8423 $252.6900
400+ $0.7552 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess