EN
  • EN
  • DE

MAX3222ESA

Part No MAX3222ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703029-MAX3222ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222ESA CAD Model

Description

The MAX3222ESA from Maxim Integrated is a high-performance, low-power, true RS-232 transceiver chip designed to meet the stringent requirements of battery-operated portable devices, as well as a wide range of other applications. This integrated circuit is part of Maxim's family of transceivers intended to provide reliable serial communication with minimal power consumption and space utilization.

Key Features

  • Low Power Consumption: The MAX3222ESA is optimized for low-power operation, making it an ideal choice for battery-operated devices. It operates from a single +3.0V to +5.5V power supply, which allows for flexibility in various system designs.
  • High Data Rate: It supports data rates up to 120kbps, ensuring efficient and fast data transfer for a variety of communication tasks.
  • Integrated Charge Pump Circuit: The device includes an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional external components.
  • Low Shutdown Current: The MAX3222ESA features a shutdown mode that reduces the supply current to 1µA, further conserving power when the device is not in active use.
  • ESD Protection: It is equipped with an electrostatic discharge (ESD) protection circuitry that exceeds ±15kV using the Human Body Model, providing robust protection against static electricity and other voltage spikes.
  • Small Package Size: The device is available in a space-saving 16-pin narrow SO package, which is suitable for applications where board space is at a premium.

Applications

The MAX3222ESA is versatile and can be used in a variety of applications, including:

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Portable Diagnostics Equipment

In summary, the MAX3222ESA from Maxim Integrated offers a reliable, high-speed RS-232 communication interface with the added benefits of low power consumption and robust ESD protection. Its compact form factor and integrated features make it an excellent choice for designers looking to optimize their system's performance while reducing overall power usage and component count.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess