EN
  • EN
  • DE

MAX16929HGUI/V

Part No MAX16929HGUI/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701939-MAX16929HGUI/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16929HGUI/V CAD Model

Description

Maxim Integrated MAX16929HGUI/V Automotive Power Management IC

The MAX16929HGUI/V from Maxim Integrated is a highly integrated power management IC designed specifically for automotive applications. This advanced device is engineered to provide a reliable power supply solution, catering to the stringent demands of the automotive industry. It is an ideal choice for powering automotive displays, infotainment systems, and advanced driver-assistance systems (ADAS).

At the heart of the MAX16929HGUI/V is its ability to manage multiple outputs with high efficiency and precision. It features a wide input voltage range, making it versatile for various automotive electrical systems. The device is capable of withstanding the harsh conditions often encountered in automotive environments, including wide temperature ranges and electrical transients.

The IC incorporates several key features that are essential for automotive power management. It includes a step-down controller, a linear regulator, and a watchdog timer, all of which are crucial for maintaining stable and reliable operation. The step-down controller is designed to handle high input voltages and efficiently convert them to lower output voltages required by the system, while the linear regulator provides a stable output with low noise characteristics.

Safety is a paramount concern in automotive applications, and the MAX16929HGUI/V addresses this with its built-in fault protection mechanisms. It offers overvoltage, undervoltage, and overtemperature protection, ensuring that the connected systems are safeguarded against potential damage from electrical anomalies. Additionally, the watchdog timer serves as an independent system monitor, providing an extra layer of security by resetting the system in the event of a software or hardware malfunction.

The compact, thermally enhanced package of the MAX16929HGUI/V allows for efficient heat dissipation, which is critical for maintaining performance and longevity in the temperature-variable automotive environment. Its small footprint also makes it suitable for space-constrained applications.

Overall, the Maxim Integrated MAX16929HGUI/V is a robust and versatile power management solution that meets the rigorous requirements of the automotive industry, ensuring reliable performance and protection for advanced vehicle electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess