EN
  • EN
  • DE

74F673ASPC

Part No 74F673ASPC
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 16-Bit Serial-In, Serial/Parallel-Out Shift Register | IC REGISTER SHIFT 16BIT 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74F673
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1131379-74F673ASPC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F673ASPC CAD Model

Description

ON Semiconductor 74F673ASPC: A Versatile 16-Bit Serial/Parallel-In, Serial/Parallel-Out Shift Register

The 74F673ASPC is a high-performance integrated circuit produced by ON Semiconductor, designed to offer a flexible solution for a wide range of digital data manipulation tasks. This 16-bit shift register is capable of handling both serial and parallel input and output, making it an essential component for applications that require efficient data storage, transfer, and transformation.

Key Features:

  • 16-Bit Shift Register: The 74F673ASPC's core functionality is its 16-bit shift register, which can be loaded with data either in parallel or serial format.
  • Serial/Parallel Input and Output: This device supports serial-to-serial, serial-to-parallel, parallel-to-serial, and parallel-to-parallel data operations, providing the flexibility needed for various data processing requirements.
  • High-Speed Operation: Designed for speed, the 74F673ASPC can operate at high clock frequencies, ensuring rapid data manipulation for time-sensitive applications.
  • Multiple Operating Modes: It features several modes of operation, including Shift Right, Shift Left, Hold, and Load, which can be easily selected via mode control inputs.
  • Dual Clock Inputs: With two clock inputs (CP1 and CP2), the device allows for greater control over the shifting process, accommodating both simple and complex clocking schemes.
  • Output Enable (OE) Control: The OE input pin provides control over the output stage, allowing the user to place the output in high-impedance state for interfacing with bus-oriented systems.
  • Master Reset: A master reset function (MR) quickly clears the entire register, setting all bits to zero, which is essential for initializing the device or resetting the system.

Applications:

The versatility of the 74F673ASPC makes it ideal for a broad range of applications, including:

  • Data storage and retrieval systems
  • Digital signal processing
  • Communication systems
  • Computer systems and peripherals
  • Instrumentation and control systems

With its robust feature set and ON Semiconductor's commitment to quality, the 74F673ASPC is a reliable choice for designers and engineers looking to implement advanced data handling capabilities in their electronic systems. Whether for industrial, commercial, or consumer applications, this shift register provides the performance and flexibility needed to meet the demands of modern digital circuitry.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess