Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage (V) 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number MAX3209E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212978-MAX3209ECUU
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3209ECUU CAD Model

Description

The MAX3209ECUU is a highly integrated solution from Maxim Integrated, designed to cater to the needs of advanced communication systems. This robust component is known for its reliability and versatility, making it an ideal choice for designers looking to enhance their applications with superior signal integrity and performance.

Key Features

  • High-Speed Operation: The MAX3209ECUU is engineered to handle high-speed signals, making it suitable for data-intensive applications.
  • Electromagnetic Interference (EMI) Reduction: It includes features to minimize EMI, a critical aspect for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, this product helps to reduce the overall power consumption of the system it is integrated into.
  • Integrated Protection: The device comes with built-in protection circuits, safeguarding the system against electrostatic discharge (ESD) and other potentially damaging electrical events.

Applications

The MAX3209ECUU is well-suited for a variety of applications where performance and reliability are paramount. Some of these applications include:

  • Telecommunications Equipment
  • Data Communication Systems
  • High-Speed Data Interfaces
  • Networking Hardware

Technical Specifications

With a focus on technical excellence, the MAX3209ECUU offers a range of specifications that ensure it meets the stringent requirements of modern electronic systems:

  • Package Type: TSSOP-16
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Specified by the manufacturer
  • Signal Conditioning Features: As specified for high-speed data integrity

Maxim Integrated’s commitment to quality and innovation is embodied in the MAX3209ECUU, making it a smart choice for designers looking to incorporate a high-performance signal conditioning solution into their systems. The combination of features such as EMI reduction, integrated protection, and low power consumption, coupled with its suitability for a wide range of applications, makes the MAX3209ECUU a versatile and essential component in the field of electronic design.

You May Also Be Interested in

NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2978 $56.4890
13+ $9.2699 $120.5087
19+ $8.9803 $170.6257
26+ $8.6905 $225.9530
34+ $8.4009 $285.6306
45+ $7.5319 $338.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,633 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention