EN
  • EN
  • DE

MAX221CWI

Part No MAX221CWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311344-MAX221CWI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX221CWI CAD Model

Description

Maxim Integrated MAX221CWI RS-232 Interface IC

The Maxim Integrated MAX221CWI is a high-performance RS-232 interface IC designed to meet the stringent requirements of communication and industrial applications. This device offers a convenient and reliable solution for serial communication by converting TTL or CMOS logic levels to RS-232 signal levels and vice versa. The MAX221CWI is part of Maxim's MAX220–MAX249 family of line drivers/receivers, which are known for their robustness and versatility.

Featuring a dual charge pump circuit, the MAX221CWI is capable of generating the necessary ±10V RS-232 voltage levels using only a single +5V power supply. This makes it an ideal choice for applications where power efficiency and minimal external components are crucial. The integrated charge pump requires only four small 0.1μF capacitors for its operation, further simplifying the design and saving on board space.

The MAX221CWI comes in a wide-body, 28-pin SOIC package, providing a compact footprint while ensuring adequate spacing for high-voltage signal isolation. Its operating temperature range of 0°C to +70°C makes it suitable for commercial-grade applications.

This device features two drivers and two receivers, making it perfect for full-duplex communication. The drivers are capable of driving heavy loads, allowing for longer cable lengths and ensuring reliable communication even in electrically noisy environments. The receivers can handle up to ±30V input levels, offering excellent protection against line voltage spikes and transients.

Additional features of the MAX221CWI include a low-power shutdown mode which reduces power consumption when the device is not in active communication, as well as a receiver hysteresis for enhanced noise immunity. The MAX221CWI also meets the EIA/TIA-232E specifications and is guaranteed to run at data rates of up to 120kbps without load, making it well-suited for high-speed serial data transfer.

Overall, the Maxim Integrated MAX221CWI is an excellent choice for designers looking for a reliable and easy-to-implement RS-232 interface solution. Its combination of performance, low power consumption, and small form factor make it a versatile component for a wide range of communication applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess