EN
  • EN
  • DE

MAX3209ECUU+

Part No MAX3209ECUU+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Hex Transmitter Ten Receiver RS-232 38-Pin TSSOP / IC TXRX LP DUAL RS232 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Operating Supply Voltage 10.8 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 785866-MAX3209ECUU+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3209E
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3209ECUU+ CAD Model

Description

The MAX3209ECUU+ is a state-of-the-art interface integrated circuit from Maxim Integrated, designed to cater to the needs of advanced communication systems. This high-performance chip is a testament to Maxim's commitment to providing innovative and reliable solutions for the electronics market.

Key Features

  • High-Speed Operation: The MAX3209ECUU+ is built to support high data rate transmissions, making it an ideal choice for applications that require rapid data exchange.
  • Enhanced Protection: With built-in electrostatic discharge (ESD) protection, the device ensures robust performance even in environments prone to electrical disturbances.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, contributing to the overall energy efficiency of the system it's integrated into.
  • Compact Package: The device comes in a compact TSSOP-16 package, which allows for a smaller footprint on printed circuit boards, saving valuable space in densely packed electronic assemblies.

Applications

The MAX3209ECUU+ is versatile in its applications, suitable for a variety of systems that require reliable data transmission and protection. It's commonly used in:

  • Cellular Phones
  • Portable Electronics
  • Data Communication Systems
  • Industrial Control Interfaces

Technical Specifications

Some of the technical specifications that make the MAX3209ECUU+ an excellent choice for designers and engineers include:

  • Supply Voltage Range: 2.35V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • High ESD Protection: Up to ±15kV Human Body Model

Conclusion

The MAX3209ECUU+ from Maxim Integrated is a robust interface solution that combines high-speed data transfer capabilities with exceptional protection features. Its low power consumption and compact form factor make it an excellent choice for a wide range of applications, from mobile devices to industrial controls. With Maxim's reputation for quality and reliability, the MAX3209ECUU+ is set to be a key component in the next generation of electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1573 $50.5168
39+ $2.5906 $101.0334
60+ $2.5097 $150.5820
83+ $2.4287 $201.5821
107+ $2.3478 $251.2146
143+ $2.1049 $301.0007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,633 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess