EN
  • EN
  • DE

MAX3206EETC

Part No MAX3206EETC
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD PROTECTION ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Clamping (Max) @ Ipp 100V
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Standard Package 185 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 630287-MAX3206EETC
Ultra Librarian 3D Model Ultra Librarian MAX3206EETC CAD Model

Description

The MAX3206EETC from Maxim Integrated is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful static electricity. This compact and efficient component is an essential solution for modern electronic applications requiring robust protection for sensitive circuits.

Key Features

  • Low Capacitance: With a capacitance of just 1.5pF (typical) per channel, the MAX3206EETC ensures that signal integrity is maintained, making it ideal for protecting high-speed interfaces such as USB 2.0, HDMI, and LVDS.
  • Multi-Channel Protection: This device offers 8 channels of protection, allowing multiple data lines to be secured with a single component, reducing board space and simplifying design.
  • High ESD Protection: It can withstand ESD strikes up to ±15kV Human Body Model (HBM), ±8kV IEC 61000-4-2 Contact Discharge, and ±15kV IEC 61000-4-2 Air-Gap Discharge, providing robust defense against common electrostatic threats.
  • Low Leakage Current: The MAX3206EETC features a low leakage current of less than 0.5µA at 3.3V, contributing to the energy efficiency of the end application.
  • Wide Operating Voltage Range: It operates over a range of 0.9V to 3.3V, accommodating various logic levels and power supply requirements.

Applications

Its versatile protection capabilities make the MAX3206EETC suitable for a wide array of applications, including:

  • Cellular Handsets
  • Portable Electronics
  • Notebook Computers
  • Digital Cameras
  • MP3 Players

Package and Quality

The MAX3206EETC comes in a space-saving, 16-pin TQFN package with exposed pad for enhanced thermal performance. Maxim Integrated ensures high-quality standards, providing reliable and consistent protection for your electronic designs.

Conclusion

With its combination of low-capacitance, multi-channel integration, and high-level ESD protection, the MAX3206EETC from Maxim Integrated is an excellent choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess