EN
  • EN
  • DE

MAX467CPE

Part No MAX467CPE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description TWO-CHANNEL TRIPLE VIDEO BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Output Type Single-Ended
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 200V/µs
Current - Supply 80 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX467
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212122-MAX467CPE
Ultra Librarian 3D Model Ultra Librarian MAX467CPE CAD Model

Description

The MAX467CPE from Maxim Integrated is a high-performance, low-power, CMOS analog multiplexer that operates with a single power supply ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V. This versatile component is designed for precision analog signal routing in various applications, including data acquisition systems, test equipment, and communication devices.

Key Features

  • Multiple Channel Configurations: The MAX467CPE offers an 8-channel configuration, allowing for flexible signal routing and increased design versatility.
  • Low On-Resistance: The device features low on-resistance (Ron), typically 100Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Low Leakage Current: Exhibits a low leakage current of only 0.5nA at +25°C, which is critical for maintaining the accuracy of the signal path in precision applications.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, the MAX467CPE prevents crosstalk between channels, ensuring that signals are kept separate and noise-free.
  • Single-Ended or Differential Operation: It can be used for both single-ended or differential signals, providing design flexibility for a wide range of use cases.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with TTL and CMOS logic levels, allowing for easy interfacing with digital systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting the device and other components from potential damage.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, suitable for harsh environments.

Applications

The MAX467CPE is adept at handling multiple analog signal routing requirements and is commonly employed in:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems
  • Test Equipment
  • Process Control
  • Medical Equipment

Package and Quality

Encased in a 16-pin DIP (Dual In-line Package), the MAX467CPE is designed for easy insertion into a variety of socketed or soldered board configurations. Maxim Integrated ensures high-quality and reliability standards, making this multiplexer a dependable choice for critical and long-lasting applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9658 $62.6922
21+ $5.7149 $120.0129
32+ $5.5371 $177.1872
44+ $5.3580 $235.7520
56+ $5.1790 $290.0240
75+ $4.6443 $348.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess