EN
  • EN
  • DE

LB1867M-TLM-E

Part No LB1867M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER ON/OFF 14MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 070706-LB1867M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1867M-TLM-E CAD Model

Description

The LB1867M-TLM-E from ON Semiconductor is a high-performance motor driver designed to cater to a wide range of applications requiring efficient motor control. This integrated circuit is specifically crafted to drive small brush-type DC motors, offering precision and reliability in a compact package.

Key Features

  • Supply Voltage Range: The LB1867M-TLM-E operates over a broad supply voltage range, accommodating various application requirements.
  • Output Current: It is capable of delivering a continuous output current, ensuring adequate power for the motor operation.
  • Low Saturation Voltage: The low saturation voltage of the output transistors helps in minimizing power loss and improving efficiency during motor operation.
  • Protection Functions: The device includes built-in thermal shutdown and under-voltage lockout features, safeguarding the motor and the driver from potential damage due to overheating or insufficient supply voltage.
  • Small Footprint: The LB1867M-TLM-E comes in a compact package, making it an ideal choice for applications with limited PCB space.

Applications

The versatility of the LB1867M-TLM-E makes it suitable for a diverse range of applications, including but not limited to:

  • Portable devices
  • Office automation equipment
  • Consumer electronics
  • Small appliances
  • Healthcare devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1867M-TLM-E is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of continuous operation in various environments.

Environmental Considerations

The LB1867M-TLM-E is designed with environmental considerations in mind. It complies with RoHS directives, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products.

With its robust feature set and ON Semiconductor's reputation for quality, the LB1867M-TLM-E motor driver is an excellent choice for designers looking to incorporate reliable motor control into their next project.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7309 $59.1927
8+ $16.1896 $129.5168
12+ $15.6837 $188.2044
16+ $15.1779 $242.8464
20+ $14.6720 $293.4400
27+ $13.1543 $355.1661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess