EN
  • EN
  • DE

TM4C1230E6PMI

Part No TM4C1230E6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797178-TM4C1230E6PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1230E6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1230E6PMI CAD Model

Description

The TM4C1230E6PMI microcontroller is a high-performance ARM Cortex-M4F based MCU from Texas Instruments, designed for a broad range of applications, including industrial control, automotive, and connected IoT devices. This microcontroller is notable for its integration of advanced communication features, robust security options, and a variety of timers and peripherals that make it an ideal choice for complex embedded systems.

Key Features

  • Core: ARM Cortex-M4F with floating-point unit operating at up to 80 MHz.
  • Memory: Featuring 256KB of flash memory, 32KB of SRAM, and 2KB of EEPROM, it provides ample space for application code and data storage.
  • Communication Peripherals: Includes a range of communication options such as I2C, SPI, UARTs, USB 2.0, and CAN for versatile connectivity.
  • Timers: Comes with a rich set of timers including general-purpose timers, PWM outputs, and watchdog timers for time-sensitive tasks.
  • Analog: Equipped with 12-bit ADCs, analog comparators, and a temperature sensor for precise analog signal processing.
  • Digital I/O: Provides a multitude of GPIO pins with configurable pull-up/pull-down resistors, and open-drain options for interfacing with external hardware.
  • Power Management: Designed with power-saving modes such as sleep and deep sleep, ensuring efficient power consumption for battery-powered devices.
  • Package: Available in a compact 64-pin QFP package, suitable for space-constrained applications.

Applications

The TM4C1230E6PMI's versatile feature set makes it well-suited for a wide array of applications. Its robust communication interfaces and processing capabilities are ideal for industrial automation systems, motor control, HVAC systems, and automotive applications. Additionally, its low power consumption and rich peripheral set support the development of connected IoT devices that require reliable data acquisition and control.

Support and Resources

Texas Instruments provides extensive support for the TM4C1230E6PMI microcontroller, including a comprehensive set of development tools, software libraries, and documentation to accelerate the development process. Engineers can leverage the TI ecosystem to bring their products to market faster while ensuring system reliability and performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2729 $61.0916
8+ $12.5316 $100.2528
13+ $12.1400 $157.8200
18+ $11.7484 $211.4712
23+ $11.3568 $261.2064
30+ $10.1820 $305.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess