EN
  • EN
  • DE

MAX3189EEUT

Part No MAX3189EEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702998-MAX3189EEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3189EEUT CAD Model

Description

Maxim Integrated MAX3189EEUT Precision Operational Amplifier

The MAX3189EEUT from Maxim Integrated is a high-precision, low-noise operational amplifier designed to meet the demanding requirements of sensor interfacing, industrial control systems, and other precision analog applications. This op-amp is part of Maxim's commitment to providing robust and efficient solutions for complex electronic circuits.

With its ultra-low offset voltage and very low input bias currents, the MAX3189EEUT provides excellent DC accuracy. This makes it an ideal choice for applications requiring high-precision signal conditioning, such as medical instrumentation, automatic test equipment, and high-resolution data acquisition systems.

The device operates from a single 2.7V to 5.5V power supply, allowing for flexibility in various power environments and making it suitable for both battery-powered and line-powered applications. Additionally, the MAX3189EEUT features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.

One of the key features of the MAX3189EEUT is its low input-referred voltage noise, which ensures a clean signal amplification with minimal distortion. This is particularly important in audio applications and precision measurement devices where signal integrity is paramount.

Furthermore, the MAX3189EEUT has a wide bandwidth and fast slew rate, providing good transient response and making it appropriate for high-speed signal processing tasks. Its robust design also includes protection against electrostatic discharge (ESD), enhancing the longevity and reliability of the device in harsh industrial environments.

The compact SOT23 package of the MAX3189EEUT makes it an excellent choice for space-constrained applications. Its small footprint allows designers to minimize PCB real estate while still benefiting from the operational amplifier's high performance.

In summary, the MAX3189EEUT from Maxim Integrated is a versatile and high-performing operational amplifier that offers precision, low noise, and high-speed characteristics, making it an excellent choice for a wide range of applications that require accurate and reliable signal amplification.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2056 $60.2800
120+ $0.9893 $118.7160
185+ $0.9583 $177.2855
250+ $0.9275 $231.8750
325+ $0.8965 $291.3625
435+ $0.8038 $349.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess