EN
  • EN
  • DE

MAX3187CAX+

Part No MAX3187CAX+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 6/10 Transceiver Full RS232 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Device Package 36-SSOP
Win Source Part Number 137167-MAX3187CAX+
Ultra Librarian 3D Model Ultra Librarian MAX3187CAX+ CAD Model

Description

Product Overview: MAX3187CAX+ from Maxim Integrated

The MAX3187CAX+ is a highly integrated serial communication transceiver from Maxim Integrated, designed to provide reliable data transmission in demanding environments. This advanced transceiver is part of Maxim's renowned family of interface ICs, which are known for their robust performance and versatility.

Key Features

  • High-Speed Operation: The MAX3187CAX+ is capable of operating at high speeds, making it suitable for fast data communication requirements.
  • Low Power Consumption: It is designed for low power operation, which helps in extending battery life for portable applications.
  • Wide Voltage Range: The device supports a wide range of supply voltages, enhancing its adaptability to different system designs.
  • Integrated Protection: It includes electrostatic discharge (ESD) protection circuits, which safeguard the device against static electricity and other transient voltage events.
  • Small Footprint: The MAX3187CAX+ is available in a compact package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the MAX3187CAX+ enables its use in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Networking equipment
  • Automotive systems

Technical Specifications

The technical specifications of the MAX3187CAX+ include:

  • Supply Voltage Range: 3.0V to 5.5V
  • Data Rate: Up to 460kbps
  • Receiver Input Hysteresis: 70mV (typical)
  • ESD Protection: ±15kV (Human Body Model)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SSOP-36

With its combination of high-speed data transfer, low power consumption, and robust protection features, the MAX3187CAX+ from Maxim Integrated is an excellent choice for engineers and designers looking to implement reliable serial communication in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0822 $72.1644
4+ $29.6061 $118.4244
7+ $28.6810 $200.7670
9+ $27.7558 $249.8022
11+ $26.8307 $295.1377
15+ $24.0552 $360.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess