Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current 25mA
Current - Modulation 30mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 047449-SY88822VKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88822VKG CAD Model

Description

The SY88822VKG from Microchip Technology represents a pinnacle in the realm of high-speed, low-power consumption communication integrated circuits. This device is a member of Microchip's extensive portfolio of networking and communication solutions, designed to cater to the increasing demands for faster and more reliable data transmission systems.

Key Features

  • High-Speed Performance: The SY88822VKG is capable of operating at exceptionally high frequencies, making it suitable for advanced telecommunications and data communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, this product maintains a low power draw, which is essential for minimizing heat generation and improving overall system efficiency.
  • Automatic Power Control (APC): This feature ensures consistent optical power output, which is crucial for maintaining signal integrity over varying distances and conditions.
  • Flexible Applications: The SY88822VKG is versatile in its applications, making it an ideal choice for use in fiber-optic transceivers, high-speed data systems, and other networking equipment.
  • Easy Integration: Designed with industry-standard packaging and pin configurations, this product allows for seamless integration into existing designs, reducing time-to-market for new products.

Product Specifications

The SY88822VKG operates over a wide temperature range, ensuring reliability and performance under various environmental conditions. It also features a differential input and output, which provides improved noise immunity and signal integrity. The device is housed in a compact, surface-mount package that is conducive to high-density board designs.

Applications

With its robust feature set, the SY88822VKG is well-suited for a range of applications, including but not limited to:

  • High-speed networking equipment
  • SONET/SDH systems
  • Fiber Channel links
  • Gigabit Ethernet
  • Board-to-board communications

Microchip Technology's SY88822VKG is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the communications industry. With its combination of high-speed operation, low power consumption, and ease of integration, this product stands as a valuable asset for any high-performance data communication system.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, LVDS, Dual-Output, Laser Diode Driver with Oscillator | IC LASER DRVR 4CHAN 5.5V 32LFCSP
Need more? Email Us
ECAD model for AD9665ACPZ-REEL
Intersil
IC LASER DRIVER 24TQFN
Need more? Email Us
ECAD model for ISL58792CRTZ-T13
Maxim Integrated
IC LASER DRVR 2.5GB 3.6V 24TQFN / 155Mbps to 2.5Gbps Burst-Mode Laser Driver
Lowest to $1.4226
ECAD model for MAX3656ETG
Renesas Electronics America
IC LASER CTRLR 5.5V 20TSSOP / Triple DCP, POR, 2kbit EEPROM Memory, Dual Voltage Monitors
Need more? Email Us
ECAD model for X9520V20I-A
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $10.4913
ECAD model for ONET1101LRGET
Semtech Corporation
Laser Driver FP/DFB 11.3Gbps 1-CH 24-Pin QFN / 10G FB/DFB LASER DRIVER
Lowest to $30.2404
ECAD model for GN1153CINE3
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $3.2909
ECAD model for NT25L91-QFN-TR
Texas Instruments
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Need more? Email Us
ECAD model for ONET8501VRGPTG4
Texas Instruments
IC LASER DRVR 11.3GBPS 24VQFN
Lowest to $2.1404
ECAD model for ONET1141LRGET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention