The MAX314LEUE+ from Maxim Integrated is a precision, quad, SPST (Single Pole Single Throw) analog switch designed to provide high performance in a wide range of applications. This versatile component is an ideal choice for systems that require low on-resistance, low leakage currents, and fast switching speeds.
Key Features
- Low On-Resistance: The device features a low on-resistance of typically 5Ω, which ensures minimal signal attenuation and power loss when the switch is in the ON state.
- Single Supply Operation: It operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility for various circuit designs.
- High Switching Speed: With fast switching times (t<sub>ON of 175ns and t<sub>OFF of 145ns), the MAX314LEUE+ is suitable for applications that require rapid signal routing.
- TTL/CMOS Logic Compatible: The control inputs are compatible with TTL and CMOS logic levels, making it easy to interface with a variety of digital components.
- Low Power Consumption: This device has a very low power consumption, which is critical for battery-powered and energy-efficient systems.
Applications
The MAX314LEUE+ is used in a variety of applications that require high-quality analog switching. These include:
- Audio and Video Signal Routing
- Communications Systems
- Data Acquisition Systems
- Test Equipment
- Medical Equipment
Product Specifications
Parameter
Value
Supply Voltage (Single)
+5V to +30V
Supply Voltage (Dual)
±4.5V to ±20V
On-Resistance
5Ω (typ)
Switching Time (t<sub>ON / t<sub>OFF)
175ns / 145ns
Operating Temperature
-40°C to +85°C
The MAX314LEUE+ is available in a 16-pin TSSOP package, making it compact and suitable for space-constrained applications. With its robust design and high reliability, this analog switch from Maxim Integrated is a top choice for designers looking to enhance their electronic systems.