EN
  • EN
  • DE
  • IT

DG406CJ

Part No DG406CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 130pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 142148-DG406CJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG406CJ CAD Model

Description

The DG406CJ is a high-performance, single-ended, 16-channel multiplexer designed by Maxim Integrated. This precision analog multiplexer is a versatile component that allows users to route one of 16 single-ended inputs to a common output as determined by the 4-bit binary address lines. Its exceptional design makes it a suitable choice for applications requiring a reliable and efficient means to manage multiple signal inputs through a single channel.

Key Features

  • Wide Voltage Range: Operates with a dual ±5V to ±18V or a single 10V to 36V power supply, providing flexibility in various circuit configurations.
  • Low On-Resistance: Features a low on-resistance (100Ω max), which minimizes signal attenuation and ensures high signal integrity.
  • Low Leakage: Exhibits low off-channel leakage current (100pA at +25°C) and on-channel leakage current (5nA at +25°C), which enhances the precision of the system.
  • Fast Switching: Offers fast transition times with t<sub>TRANSITION of 250ns max, which allows for quick signal switching and is beneficial in time-sensitive applications.
  • ESD Protection: Provides Electrostatic Discharge (ESD) protection for increased robustness in harsh environments.

Applications

The DG406CJ is well-suited for a variety of applications that require multiplexing of high-speed signals, including:

  • Data Acquisition Systems
  • Test Equipment
  • Audio/Video Signal Routing
  • Communication Systems
  • Industrial Control Systems

Package and Quality

The DG406CJ comes in a 24-pin DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic systems. Maxim Integrated ensures high-quality standards, and the DG406CJ is no exception, providing reliable performance even in demanding conditions.

Conclusion

Maxim Integrated's DG406CJ multiplexer is a testament to the company's commitment to delivering high-performance integrated circuits. Its combination of low on-resistance, low leakage currents, and fast switching capabilities make it an excellent choice for designers looking to optimize their signal routing with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess