EN
  • EN
  • DE
  • IT

DG411DY+

Part No DG411DY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1033251-DG411DY+
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Test & Measurement, Communications & Networking, Power Management, Computers & Computer Peripherals, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian DG411DY+ CAD Model

Description

Maxim Integrated's DG411DY+ Precision Analog Switch

The DG411DY+ is a high-performance, monolithic, quad, SPST analog switch designed by Maxim Integrated to deliver precision and reliability for a wide range of applications. This product is part of Maxim's commitment to providing innovative and efficient solutions for signal routing requirements.

Constructed with CMOS technology, the DG411DY+ offers low on-resistance (RON) and low on-resistance flatness, ensuring minimal signal distortion and consistent performance across the entire signal range. The device operates with a single +15V or dual ±15V power supply, making it versatile for various system designs.

One of the key features of the DG411DY+ is its high switching speed, which enables rapid signal routing without significant delays. This makes the switch ideal for sample-and-hold circuits, test equipment, and audio and video signal routing. Additionally, the low power consumption of the DG411DY+ helps in designing energy-efficient systems, which is particularly beneficial in battery-powered and portable devices.

The DG411DY+ is equipped with an ESD protection circuitry, which guards against electrostatic discharges, ensuring the longevity and robustness of the device in harsh environments. Furthermore, the switch's TTL/CMOS-compatible inputs make it easy to integrate into a variety of digital circuits, providing a seamless interface for controlling the analog signal paths.

Maxim Integrated's DG411DY+ comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +85°C allows the switch to function reliably in a broad spectrum of temperature conditions, making it a suitable choice for industrial, automotive, and communication systems.

Overall, the DG411DY+ analog switch is a testament to Maxim Integrated's dedication to high-quality, reliable components. Its combination of low on-resistance, high-speed operation, and robust design makes it an excellent choice for designers seeking to optimize their analog signal routing with minimal signal loss and distortion.

For detailed technical specifications, application notes, and support resources, please visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0210 $54.0630
7+ $14.7865 $103.5055
11+ $14.3244 $157.5684
15+ $13.8623 $207.9345
19+ $13.4002 $254.6038
25+ $12.0140 $300.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess