EN
  • EN
  • DE

MAX31341CETB+

Part No MAX31341CETB+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C
Voltage - Supply 1.6V ~ 3.6V
Voltage - Supply, Battery 1.6V ~ 3.6V
Current - Timekeeping (Max) 0.33µA ~ 0.39µA @ 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number MAX31341
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345712-MAX31341CETB+
Ultra Librarian 3D Model Ultra Librarian MAX31341CETB+ CAD Model

Description

Product Overview: MAX31341CETB+ from Maxim Integrated

The MAX31341CETB+ is a highly integrated real-time clock (RTC) module designed by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This compact and energy-efficient RTC offers timekeeping features with a built-in temperature-compensated crystal oscillator (TCXO) and a crystal, providing users with a high-accuracy timekeeping solution that is ideal for a wide range of applications.

Key Features

  • High Accuracy: The MAX31341CETB+ maintains excellent timekeeping accuracy thanks to its temperature-compensated crystal oscillator, ensuring minimal time drift over a wide temperature range.
  • Low Power Consumption: Designed for battery-powered devices, it exhibits extremely low power consumption, which helps in prolonging battery life in portable applications.
  • Integrated Crystal: The inclusion of an integrated crystal reduces the number of external components required, simplifying design and saving board space.
  • I2C Interface: Features an I2C serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Multiple Timekeeping Formats: Supports both 24-hour and 12-hour formats with an AM/PM indicator, catering to different user preferences and regional standards.
  • Programmable Alarms: Comes with programmable time-of-day alarms and interrupt functions, making it suitable for reminder systems, schedule alarms, and periodic wake-up for microcontrollers.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years up to the year 2099, ensuring continued accuracy without manual intervention.

Applications

The MAX31341CETB+ is versatile and can be used in various applications, including:

  • Portable medical devices
  • Wearable technology
  • Handheld electronics
  • Industrial systems
  • Smart meters
  • IoT devices

With its combination of high accuracy, low power consumption, and integrated features, the MAX31341CETB+ from Maxim Integrated is an excellent choice for designers looking to incorporate reliable timekeeping functionality into their products without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1033 $54.9297
20+ $5.0078 $100.1560
31+ $4.8513 $150.3903
43+ $4.6948 $201.8764
56+ $4.5383 $254.1448
74+ $4.0689 $301.0986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,542 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess