The MAX31190ETD+T from Maxim Integrated is a high-precision, low-jitter clock oscillator designed to provide a stable and accurate clock signal for high-performance electronics. This product is part of Maxim's range of timing devices that cater to the demanding requirements of modern electronic systems, ensuring reliable operation and synchronization across various components.
Key Features
- Frequency Range: The oscillator operates over a wide frequency range, making it suitable for a variety of applications.
- Low Jitter: The device boasts low phase jitter, which is critical for maintaining signal integrity in digital communication systems.
- High Stability: Temperature-compensated frequency stability ensures that the oscillator maintains its accuracy across a broad temperature range.
- Supply Voltage: The MAX31190ETD+T is designed to work with a wide range of supply voltages, accommodating different system power requirements.
- Package: It comes in a compact, surface-mount package that is suitable for space-constrained applications.
Applications
The precision and reliability of the MAX31190ETD+T make it an ideal choice for a range of applications, including:
- Networking equipment such as routers, switches, and base stations
- Data storage systems requiring precise timing for data integrity
- Industrial systems for process control and automation
- Telecommunications infrastructure
- High-speed digital signal processing (DSP) systems
Product Specifications
Maxim Integrated ensures that the MAX31190ETD+T meets rigorous standards for performance and quality. Here are some of the key specifications:
- Output Type: CMOS
- Frequency Stability: ±50ppm
- Operating Temperature Range: -40°C to +85°C
- Package / Case: 16-WFDFN Exposed Pad
With its combination of precision, stability, and flexibility, the MAX31190ETD+T oscillator from Maxim Integrated is a reliable solution for any design requiring a high-quality clock source.